Products specifications

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC393
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926294-MC74HC393ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC393ADR2 CAD Model

Description

Product Overview: MC74HC393ADR2 from ON Semiconductor

The MC74HC393ADR2 is a high-speed integrated circuit from ON Semiconductor, renowned for its reliability and performance in digital applications. This particular product is a dual 4-bit binary ripple counter, fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL counters, while maintaining the CMOS low power dissipation.

The device consists of two independent 4-bit counters, each composed of a master-slave flip-flop with a clock input (CP) and a reset input (MR). The reset inputs are connected in parallel, allowing for synchronous reset of both counters. The counters advance on the negative-going transition of the clock pulse, providing a predictable and stable counting sequence. The MC74HC393ADR2's design ensures that the ripple delays encountered in conventional ripple clocking are negligible, allowing for high-speed operation in a wide range of applications.

ON Semiconductor's MC74HC393ADR2 is designed to operate from a power supply range of 2V to 6V, making it compatible with a variety of logic families. It also possesses the ability to drive 10 LSTTL loads, which is a testament to its robust output drive capability. The high noise immunity characteristic of CMOS technology is inherent in this device, ensuring stable performance in noisy environments.

The MC74HC393ADR2 comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient PCB design and compact hardware layouts. The device is also fully compliant with the stringent requirements of the RoHS directive, making it an environmentally friendly choice for electronic designs.

This counter is suitable for a variety of applications, including time-delay circuits, counter controls, and frequency dividers. Its precision and reliability make it a go-to component for designers looking to implement timing and counting functions in their digital systems. Overall, the MC74HC393ADR2 from ON Semiconductor is a versatile and dependable choice for any project requiring a high-performance binary ripple counter.

You May Also Be Interested in

NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention