Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 1051596-CD54HCT191F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT191F3A CAD Model

Description

Product Overview: CD54HCT191F3A from Texas Instruments

The CD54HCT191F3A is a high-speed silicon-gate CMOS device from Texas Instruments, designed to deliver exceptional performance in a variety of digital applications. This integrated circuit is a Presettable Synchronous 4-Bit Binary Up/Down Counter, which makes it an essential component for precision counting operations in electronic systems.

The CD54HCT191F3A is characterized by its synchronous counting operation, which ensures that the outputs change coincident with each other when instructed by the count-enable inputs and a single clock input. This synchronous design provides a more reliable and predictable output, which is crucial for applications where timing is critical.

One of the key features of this product is its presettable capability, allowing the user to load a specific binary number into the counter directly. This feature, along with the ability to count both up and down, makes the CD54HCT191F3A highly versatile and suitable for a wide range of counting applications, including frequency dividers, digital clocks, and other sequential logic tasks.

The device also includes other functional features such as a carry output for n-bit cascading and a ripple clock output for cascading to higher bit counts without the need for external circuitry. These features facilitate the expansion of counting capability without compromising performance.

From a technical standpoint, the CD54HCT191F3A operates with a 2V to 6V VCC supply voltage range, which provides compatibility with TTL logic levels. The input and output interface levels are designed to be compatible with high-speed CMOS logic, making it easy to integrate into existing digital systems.

Furthermore, the CD54HCT191F3A is packaged in a durable ceramic flat package, ensuring robustness and longevity in harsh environments. Its high noise immunity and low power consumption make it an energy-efficient choice for portable and battery-operated equipment.

In summary, the CD54HCT191F3A from Texas Instruments is a reliable and flexible digital counter that provides precise control and versatility for a multitude of counting applications. Its integration-friendly features, combined with Texas Instruments' reputation for quality, make it a go-to choice for engineers and designers looking for a high-performance counting solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Need more? Email Us
ECAD model for 74HC4520D,112
ON Semiconductor
5V ECL ÷4 Divider
Lowest to €4.9106
ECAD model for MC100EL33DR2
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ECAD model for HEF4020BT,652
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to €0.3630
ECAD model for 74AHC1G4208GW-Q10H
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Need more? Email Us
ECAD model for MC74HC393AFL1
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €67.6179 €67.6179
2+ €65.5049 €131.0098
3+ €63.3918 €190.1755
4+ €61.2788 €245.1151
5+ €54.9396 €274.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,153 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention