EN
  • EN
  • DE

M74HC175B1R

Part No M74HC175B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name 74HC175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-1793-5, 1026-M74HC175B1R, 497-1793-5-NDR, 497-1793-5, 1805-M74HC175B1R
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880764-M74HC175B1R
Ultra Librarian 3D Model Ultra Librarian M74HC175B1R CAD Model

Description

STMicroelectronics M74HC175B1R Quad D-Type Flip-Flop

The M74HC175B1R is a high-speed CMOS Quad D-Type Flip-Flop integrated circuit, designed and manufactured by STMicroelectronics. This device is part of the HC family, which utilizes silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.

This particular flip-flop features four edge-triggered D-type flip-flops with individual D inputs and Q and Q̅ outputs. The reset is asynchronous and active high, and it is common to all four flip-flops. The M74HC175B1R is used primarily for buffering and storage applications, in systems where reliable and fast edge-triggered data storage is necessary.

Key Features:

  • High-Speed Performance: The M74HC175B1R offers fast propagation delays and high clock data input rates, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: The device can operate with a supply voltage range from 2V to 6V, providing design flexibility for various applications and compatibility with TTL levels.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing ample current for most applications.
  • Pin and Function Compatibility: The M74HC175B1R is pin-compatible with the LSTTL 74LS175, allowing for easy integration or replacement in existing designs.

Applications:

The versatility of the M74HC175B1R makes it ideal for a wide range of applications, including:

  • Shift registers
  • Data storage
  • Data transfer systems
  • Control systems

Package Information:

The M74HC175B1R is available in a DIP16 plastic package, ensuring robustness and ease of handling for assembly processes. Its industry-standard footprint allows for straightforward PCB design and compatibility with socket or direct soldering mounting techniques.

STMicroelectronics provides detailed datasheets and technical documentation to support the design and integration of the M74HC175B1R into a wide variety of electronic projects and products. With its blend of speed, power efficiency, and reliability, this Quad D-Type Flip-Flop is an excellent choice for designers looking to leverage STMicroelectronics' quality and performance in their digital logic applications.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5871 $58.7100
240+ $0.4818 $115.6320
375+ $0.4668 $175.0500
515+ $0.4516 $232.5740
665+ $0.4366 $290.3390
890+ $0.3915 $348.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess