EN
  • EN
  • DE

CD40175BM

Part No CD40175BM
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 14 MHz
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number CD40175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370973-CD40175BM
Ultra Librarian 3D Model Ultra Librarian CD40175BM CAD Model

Description

Product Overview: CD40175BM from Texas Instruments

The CD40175BM is a CMOS Quad D-Type Flip-Flop integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This high-quality component is designed for use in a wide range of digital applications, including data storage, transfer systems, and registers. The device features four independent D-type flip-flops, each with its own individual clear and data (D) inputs, as well as Q and Q\ outputs.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Propagation Delay Time: 50ns at 10V
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Trigger Type: Positive Edge
  • IC Output Type: Complementary

Performance and Quality

The CD40175BM is characterized for operation from -55°C to 125°C, making it suitable for a variety of challenging environments. With a supply voltage range from 3V to 18V, this device offers flexibility for different power requirements and is compatible with TTL (Transistor-Transistor Logic) levels. The flip-flop's positive edge-triggered design ensures precise timing for critical applications where data integrity is paramount.

Applications

Due to its robust performance and reliable output, the CD40175BM is ideal for a multitude of applications including:

  • Memory registers
  • Data storage systems
  • Shift registers
  • Control systems
  • Counter circuits

Design and Integration

Engineered in a compact SOIC-16 package, the CD40175BM is optimized for surface-mounted technology (SMT), allowing for efficient use of board space in dense electronic assemblies. Its standardized package ensures compatibility with automated assembly processes, reducing manufacturing complexity and cost.

Conclusion

Overall, the CD40175BM from Texas Instruments represents a reliable and versatile solution for designers looking to incorporate D-type flip-flops into their digital systems. With its wide operating temperature range, compatibility with multiple voltage levels, and space-saving design, this component is a solid choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9939 $54.6645
125+ $0.8155 $101.9375
190+ $0.7900 $150.1000
265+ $0.7646 $202.6190
340+ $0.7391 $251.2940
455+ $0.6626 $301.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess