Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Kb (512 x 8)
Access Time 80ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
RoHS State Request Verification
Win Source Part Number 1210174-M27W401-80B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27W401
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27W401-80B6 CAD Model

Description

The M27W401-80B6 is a high-performance 4Mbit (1M x 4) UV EPROM from STMicroelectronics, renowned for its reliability and versatility in various applications. This product is designed to cater to a wide range of data storage and firmware applications, where long-term data retention and multiple program/erase cycles are essential.

Key Features

  • Memory Capacity: The device offers a substantial 4 megabit of storage capacity, organized as 1 million words by 4 bits, which is ideal for storing boot code, firmware, or other critical data that requires non-volatility.
  • Access Time: With an access time of 80ns, the M27W401-80B6 ensures swift data retrieval, contributing to the overall performance efficiency of the systems it is integrated with.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standardized for UV EPROM technology, making it compatible with common programming equipment and simplifying the design process.
  • Single 5V Supply: Operating on a single 5V power supply, this device simplifies power management within electronic systems, reducing the complexity of power supply design.
  • Package: It comes in a 32-pin Ceramic DIP (Dual In-line Package), which provides robust physical protection and reliable connectivity for the integrated circuit.
  • UV Erasable: The UV erasable window allows for the complete erasure of the stored data using ultraviolet light, enabling the device to be reused and reprogrammed as required.

Applications

The M27W401-80B6 is suitable for a variety of applications that require a dependable non-volatile memory solution. It is commonly used in:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27W401-80B6 is manufactured under stringent quality control measures, ensuring high reliability and performance consistency. It is designed to withstand harsh environments and maintain data integrity over an extended period.

Support and Resources

Customers can access comprehensive technical support and resources for the M27W401-80B6, including datasheets, application notes, and programming guides, through the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Lowest to $14.6526
ECAD model for M27C4001-15F6
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
Maxim Integrated
IC EPROM 64K 1WIRE 8SO
Lowest to $88.2627
ECAD model for DS2506S+
Amd
64 Kilobit (8 K x 8-Bit) CMOS EPROM / EPROM UV 64K-bit 8K x 8 90ns 28-Pin CDIP
Lowest to $32.5120
ECAD model for AM27C64-90DI
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5138 $58.6794
31+ $3.7036 $114.8116
47+ $3.5879 $168.6313
65+ $3.4722 $225.6930
84+ $3.3564 $281.9376
112+ $3.0092 $337.0304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention