EN
  • EN
  • DE

MC74HC112ADR2G

Part No MC74HC112ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr onsemi
Series 74HC
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370970-MC74HC112ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC112ADR2G CAD Model

Description

The MC74HC112ADR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor. This device is part of the 74HC series, which are known for their high-speed CMOS logic family characteristics. The MC74HC112ADR2G is a dual JK flip-flop with set and reset capabilities, making it an essential component for a wide range of digital applications, including counters, shift registers, and control circuits.

Key Features

  • Logic Type: Dual JK Flip-Flop with Set and Reset
  • Operating Voltage: 2V to 6V, accommodating a broad range of applications and compatible with TTL levels.
  • High Output Current: Capable of sourcing or sinking up to 8 mA, providing robust drive capabilities.
  • Low Power Consumption: Typical low power dissipation for energy-efficient operation.
  • High Noise Immunity: Characteristic of the CMOS technology, which ensures stable operation in noisy environments.
  • Fast Propagation Delay: Offers quick response times suitable for high-speed systems.
  • Package: Supplied in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT).

Applications

The MC74HC112ADR2G is versatile and can be used in various digital circuits. Typical applications include:

  • Counter and Divider Circuits
  • Memory Storage Devices
  • Control Systems
  • Shift Registers
  • Sequential State Machines

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC112ADR2G is designed to meet or exceed the stringent requirements of the industrial and consumer markets. It is manufactured in facilities that are ISO 9001 and ISO 14001 certified, ensuring that the highest standards for production and environmental management are upheld.

Ordering Information

The MC74HC112ADR2G is available for order and can be sourced directly from ON Semiconductor or through authorized distributors. The product is shipped in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7158 $50.1060
175+ $0.5873 $102.7775
265+ $0.5690 $150.7850
365+ $0.5506 $200.9690
470+ $0.5323 $250.1810
630+ $0.4772 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess