EN
  • EN
  • DE

74HC109D,653

Part No 74HC109D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 81 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370967-74HC109D,653
Ultra Librarian 3D Model Ultra Librarian 74HC109D,653 CAD Model

Description

The 74HC109D is a flip-flop integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74HC
  • Package: 16-SOIC
  • Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 2V to 6V
  • Type: JK type flip-flop with set (preset) and reset functions
  • Clock Frequency: 81MHz
  • Maximum Propagation Delay: 30ns
  • Elements: Two
  • Bits per Element: One
  • Triggering: Positive edge
  • Input Capacitance: 3.5pF
  • Output Type: Complementary

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2794 $50.2920
440+ $0.2292 $100.8480
680+ $0.2221 $151.0280
935+ $0.2149 $200.9315
1,205+ $0.2077 $250.2785
1,615+ $0.1863 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess