Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 84MHz
Max Propagation Delay @ V, Max CL 25ns @ 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1065329-M74HC173RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC173RM13TR CAD Model

Description

The M74HC173RM13TR is a high-speed CMOS Quad D-Type Flip-Flop with clear integrated circuit, expertly crafted by STMicroelectronics. This device is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for data storage and signal processing applications.

Key Features

  • High-Speed Performance: The device offers fast propagation delays and high clock frequency capabilities, making it suitable for operating in high-speed logic systems.
  • Quad D-Type Flip-Flops: Includes four flip-flops with individual D inputs, clock inputs, and clear inputs, allowing for flexible usage in a variety of configurations.
  • Asynchronous Clear: Each flip-flop has an asynchronous clear input which, when activated, resets the Q output to a low state without the need for a clock pulse, ensuring immediate response in critical applications.
  • Output Capability: Capable of driving up to 10 LSTTL loads, which makes it compatible with most logic families and suitable for interfacing with other digital ICs.
  • Low Power Consumption: The device is designed for optimized power usage, which reduces overall power consumption in electronic systems.
  • Wide Operating Voltage Range: Can operate with a supply voltage range from 2V to 6V, providing versatility for different power environments and compatibility with TTL levels.

Applications

The M74HC173RM13TR is highly versatile and can be used in a wide array of applications, including:

  • Registers
  • Counters
  • Control circuits
  • Memory storage devices

Package and Quality

The M74HC173RM13TR is offered in a compact surface-mount package, specifically the SO-16 package type. This small form factor makes it ideal for space-constrained applications. Furthermore, the product is compliant with the RoHS directive, ensuring it meets the European Union's environmental standards and is free from hazardous substances.

Ordering Information

For ordering, the part number "M74HC173RM13TR" is used to reference this specific model of the Quad D-Type Flip-Flop. It is available in tape and reel packaging, facilitating automated assembly processes and ensuring safe delivery and handling.

You May Also Be Interested in

Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
Texas Instruments
IC D-TYPE POS TRG SNGL 20SSOP / Flip Flop Element Bit
Lowest to $0.9863
ECAD model for SN74ACT374DB
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention