EN
  • EN
  • DE

LTC1487CS8#TR

Part No LTC1487CS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828602-LTC1487CS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1487CS8#TR CAD Model

Description

LTC1487CS8#TR - Ultra-Low Power RS485 Transceiver

The LTC1487CS8#TR is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication with minimal power consumption. This device is ideal for battery-powered or power-sensitive applications due to its ultra-low power operation and automatic power-saving features.

Enclosed in an 8-lead SOIC package, the LTC1487CS8#TR features a slew rate limited driver which reduces EMI and allows for error-free data transmission up to 250kbps. This makes it an excellent choice for long cable runs and noisy industrial environments where signal integrity is paramount.

Key Features:

  • Low Power Consumption: The device operates with a very low supply current of 120µA when unloaded or fully loaded with the driver disabled, and 1µA in shutdown mode, making it one of the most power-efficient transceivers on the market.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver provide additional flexibility and power saving, allowing the transceiver to enter a low-power mode when not in use.
  • Thermal Protection: The LTC1487CS8#TR is equipped with thermal shutdown protection, which protects the device from damage due to excessive temperature.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a high output state under conditions of floating or shorted inputs, enhancing data integrity.
  • Extended Temperature Range: This device is specified for operation from -40°C to 85°C, ensuring reliable performance in extreme environments.

Applications:

The LTC1487CS8#TR is suited for a variety of applications where efficient data communication is required. It is commonly used in:

  • Networked battery-powered systems
  • Industrial control systems
  • Building automation
  • Remote sensors
  • Automotive systems

With its robust design and power-saving features, the LTC1487CS8#TR transceiver from Linear Technology is an excellent choice for designers looking to improve communication efficiency and reliability in their systems, while reducing power consumption and extending battery life.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2766 $51.3192
29+ $3.5091 $101.7639
45+ $3.3994 $152.9730
61+ $3.2897 $200.6717
79+ $3.1801 $251.2279
106+ $2.8511 $302.2166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,371 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess