EN
  • EN
  • DE

STEVAL-MKI207V1

Part No STEVAL-MKI207V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ISM330DHCX
Base Product Number STEVAL
Other Names 497-STEVAL-MKI207V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283723-STEVAL-MKI207V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI207V1 CAD Model

Description

STEVAL-MKI207V1 - Inertial Measurement Unit Evaluation Board

The STEVAL-MKI207V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the LSM6DSRX iNEMO inertial module. This compact and versatile board is an ideal solution for a wide range of applications requiring high-resolution motion tracking, such as industrial, consumer, and IoT devices.

Key Features

  • Advanced Sensor Technology: The LSM6DSRX is a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, providing high-precision data in a small form factor.
  • Wide Measurement Range: The accelerometer can measure acceleration up to ±16 g, while the gyroscope supports angular rate measurements up to ±4000 dps (degrees per second), catering to a broad spectrum of movement dynamics.
  • High Data Rate: The board supports both I2C and SPI communication, enabling high-speed data transfer to a host controller for real-time applications.
  • Embedded Features: The LSM6DSRX includes a variety of embedded functions, such as a finite state machine, machine learning core, and advanced pedometer, step detector, and step counter algorithms.
  • Power Efficiency: Designed for low-power consumption, the board is suitable for battery-operated devices, extending operational time without sacrificing performance.
  • Configurable Settings: Users can easily configure settings such as full-scale ranges, output data rates, and interrupt signals through the provided software interface.

Applications

The STEVAL-MKI207V1 is versatile and can be used in a variety of applications, including:

  • Wearable sensors
  • Gaming and virtual reality input devices
  • Industrial and robotics control systems
  • Navigation systems and drones
  • Smartphone and tablet motion analysis

Development Support

The evaluation board is supported by the Unico GUI software, which allows for easy configuration and data visualization, enabling developers to quickly prototype and test their applications. The STEVAL-MKI207V1 is also compatible with the STEVAL-MKI109V3 motherboard, which provides additional interfaces and power options for comprehensive evaluation.

With its robust capabilities and ease of use, the STEVAL-MKI207V1 is an excellent tool for developers looking to harness the advanced features of the LSM6DSRX inertial module in their next project.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess