EN
  • EN
  • DE

SN74HCS74DR

Part No SN74HCS74DR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 105 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370971-SN74HCS74DR
Ultra Librarian 3D Model Ultra Librarian SN74HCS74DR CAD Model

Description

Product Overview: SN74HCS74DR by Texas Instruments

The SN74HCS74DR is a dual positive-edge-triggered D-type flip-flop integrated circuit, produced by Texas Instruments, known for its reliability and versatility in digital applications. This advanced high-speed CMOS device is part of the 74HCS family, designed to operate with a 2-V to 6-V VCC supply. It is a significant component in a wide range of digital systems where it provides essential functions such as frequency division, counters, and register design.

Key Features

  • Logic Type: The SN74HCS74DR is a D-type flip-flop, which means it captures the value of the input data at the moment of the rising edge of the clock signal and holds that value until the next rising edge.
  • Number of Circuits: It contains two independent flip-flops with individual clear and preset inputs for each flip-flop, allowing for versatile usage in circuit designs.
  • Output Type: Differential - The outputs can drive balanced loads or be connected to differential inputs.
  • Supply Voltage Range: Operates across a wide range from 2 V to 6 V, accommodating various logic level requirements and ensuring compatibility with TTL (Transistor-Transistor Logic) levels.
  • High On-Off Output Voltage Ratio: This provides a clear distinction between high and low logic levels, enhancing signal integrity and noise immunity.
  • Low Crosstalk: The SN74HCS74DR exhibits minimal signal interference between the flip-flops, which is crucial for maintaining data integrity.
  • Package / Case: The device comes in an 8-SOIC package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The SN74HCS74DR is ideally suited for a range of digital applications, including:

  • Data storage and transfer
  • Shift registers
  • Counters and dividers
  • Control circuits
  • Sequential logic circuits

With its robust design and high-speed operation, the SN74HCS74DR from Texas Instruments is a preferred choice for designers looking to implement reliable flip-flops in their digital logic systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3371 $50.5650
365+ $0.2766 $100.9590
560+ $0.2680 $150.0800
775+ $0.2593 $200.9575
1,000+ $0.2507 $250.7000
1,335+ $0.2248 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess