EN
  • EN
  • DE

STEVAL-MKI122V1

Part No STEVAL-MKI122V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description BOARD ADAPTER LSM330DLC DIL24 / LSM330DLC Specialized Sensor Adapter Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series iNEMO
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±250°/sec, 500°/sec, 2000°/sec
Interface I2C, SPI
Sensitivity 1 ~ 12 mg/Digit, 8.75 ~ 70 mdps/Digit
Operating Supply Voltage 2.4 V ~ 3.6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM330DLC
Win Source Part Number 780101-STEVAL-MKI122V1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name STEVAL-MKI122V1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI122V1 CAD Model

Description

The STEVAL-MKI122V1 from STMicroelectronics is a compact and advanced sensor board designed to unleash the capabilities of the LSM6DSO iNEMO inertial module. This state-of-the-art product features a 3D digital accelerometer and a 3D digital gyroscope in a single package, making it an ideal solution for a wide range of motion-sensing applications.

Key Features

  • High Precision: The LSM6DSO module offers high-resolution measurement with low power consumption, ensuring accurate and efficient performance for demanding applications.
  • Wide Range: With a selectable full-scale range for both the accelerometer and gyroscope, the STEVAL-MKI122V1 can be tailored to suit various dynamic requirements.
  • Embedded Functions: The module comes with an array of embedded features such as a FIFO buffer, programmable finite state machine, machine learning core, and advanced digital functions, providing versatility and enhanced processing capabilities.
  • Compact Design: This sensor board boasts a small footprint, making it easy to integrate into space-constrained designs without compromising on functionality.

Applications

The STEVAL-MKI122V1 is suitable for a multitude of applications ranging from industrial to consumer electronics. It is particularly well-suited for:

  • Wearable devices
  • Smartphone and tablet motion detection
  • Game and virtual reality input devices
  • Impact recognition and logging
  • Navigation and robotics

Development Support

STMicroelectronics provides extensive development support for the STEVAL-MKI122V1 with software tools, development kits, and documentation to streamline the design process and reduce time to market. The board is compatible with the STEVAL-MKI109V3 motherboard and comes with software drivers and example code to assist with rapid prototyping and testing.

Technical Specifications

  • Power supply: 1.71 V to 3.6 V
  • Independent IO supply
  • High shock survivability
  • Temperature range: -40 °C to +85 °C

With its robust design, versatile features, and comprehensive support, the STEVAL-MKI122V1 is an excellent choice for developers looking to incorporate advanced motion detection and processing into their projects.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess