EN
  • EN
  • DE

74LVC1G80GW-Q100,1

Part No 74LVC1G80GW-Q100,1
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 400 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LVC1G80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370948-74LVC1G80GW-Q100,1
Ultra Librarian 3D Model Ultra Librarian 74LVC1G80GW-Q100,1 CAD Model

Description

The 74LVC1G80GW-Q100 is a D-Type flip flop integrated circuit from Nexperia USA Inc.

  • Series: 74LVC
  • Application: Automotive AEC-Q100
  • Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 1.65V to 5.5V
  • Function: Standard
  • Output Type: Inverted
  • Clock Frequency: 400 MHz
  • Current Quiescent: 200 μA
  • Maximum Propagation Delay: 4.5ns @ 5V and 50pF
  • Package: 5-TSSOP
  • Mounting Type: Surface Mount

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3943 $51.2590
310+ $0.3235 $100.2850
480+ $0.3134 $150.4320
660+ $0.3033 $200.1780
855+ $0.2932 $250.6860
1,145+ $0.2629 $301.0205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess