EN
  • EN
  • DE

SN74HCS273RKSR

Part No SN74HCS273RKSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Master Reset
Type D-Type
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 135 MHz
Max Propagation Delay @ V, Max CL 14.3ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-VQFN (2.5x4.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number 74HCS273
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379956-SN74HCS273RKSR
Ultra Librarian 3D Model Ultra Librarian SN74HCS273RKSR CAD Model

Description

The SN74HCS273RKSR from Texas Instruments is a high-performance, octal D-type flip-flop with clear functionality integrated into a single device. This component is part of the 74HCS family, known for its advanced silicon-gate CMOS technology which provides low power consumption alongside high speed and robust performance.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast propagation delay to ensure timely response in critical applications.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial applications.
  • Mounting Type: Surface Mount
  • Package / Case: VSSOP-20
  • Supply Voltage: 2 V to 6 V, accommodating a variety of power requirements.
  • Clear Input: A dedicated clear input allows for immediate resetting of all flip-flops, enhancing control and synchronization within your circuit.

Applications

The SN74HCS273RKSR is designed for a broad range of applications where reliable data storage is required. It is particularly useful in systems that require the capture and retention of multiple data lines simultaneously. Typical applications include:

  • Data storage and transfer
  • Communication systems
  • Processors and computing
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74HCS273RKSR is manufactured to the highest standards. It features over-temperature protection and is designed to meet or exceed industry standards for performance and reliability. The device is also RoHS compliant, ensuring environmental considerations are met.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, refer to the part number SN74HCS273RKSR and consult Texas Instruments' official documentation or sales representatives.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5916 $50.2860
210+ $0.4854 $101.9340
320+ $0.4702 $150.4640
440+ $0.4551 $200.2440
570+ $0.4399 $250.7430
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess