The STMicroelectronics M58WR032KT70ZB6 is a sophisticated, high-performance 32-Mbit non-volatile memory chip that combines the convenience of Flash memory with the reliability and endurance of NOR architecture. This memory product is designed to cater to a wide range of applications that require fast read operations and robust write/erase cycles.
Key Features
- Memory Capacity: The M58WR032KT70ZB6 boasts a 32-Mbit storage capacity, providing ample space for firmware storage, boot code, and data logging.
- Access Speed: With a fast access speed, this memory chip ensures quick read operations, which is crucial for applications that require high-speed data retrieval.
- Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments and demanding applications.
- Reliability: The NOR Flash architecture ensures a high level of data integrity and reliability, with robust write/erase cycles that make it ideal for critical applications.
- Package: Housed in a compact package, the M58WR032KT70ZB6 is designed for space-constrained applications while providing ease of integration into various system designs.
Applications
The M58WR032KT70ZB6 is versatile and can be used in a variety of sectors, including:
- Automotive systems
- Industrial control units
- Telecommunication infrastructure
- Consumer electronics
- Medical devices
Technical Specifications
Parameter
Value
Memory Type
NOR Flash
Memory Size
32 Mbit
Operating Voltage
2.7V to 3.6V
Access Time
70ns
Operating Temperature
-40°C to +85°C
Package / Case
FBGA
The M58WR032KT70ZB6 from STMicroelectronics is a robust and reliable memory solution that provides the performance and endurance required for today's high-tech applications, making it an excellent choice for designers and engineers looking for a dependable Flash memory product.