Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) @ Vge, Ic 2V @ 15V, 60A
Power - Max 375W
Switching Energy 626μJ (off)
Input Type Standard
Gate Charge 306nC
Td (on/off) @ 25°C -/160ns
Test Condition 400V, 60A, 5 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1261053-STGW60H60DLFB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGW60H60DLFB
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGW60H60DLFB CAD Model

Description

STGW60H60DLFB - STMicroelectronics

The STGW60H60DLFB is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to meet the demanding needs of modern power electronics. This device is part of STMicroelectronics' high-performance IGBT product line, which is renowned for its efficiency, reliability, and power handling capabilities.

With a collector-emitter voltage of 600V and a continuous collector current of 60A at 25°C, the STGW60H60DLFB is an ideal choice for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment. Its high current rating and robust voltage withstand capability make it suitable for high-power applications where efficiency and thermal performance are critical.

This IGBT utilizes STMicroelectronics' advanced trench gate field-stop technology, which provides a low on-state voltage drop (V<sub>CE(sat)) and reduced switching losses. These characteristics result in a device that is highly efficient, which helps to minimize energy waste and heat generation, leading to a more compact and cost-effective system design.

The STGW60H60DLFB also features a co-packaged fast recovery diode, which offers additional benefits such as reduced component count and simplified circuit design. This integrated diode is optimized for the device's switching characteristics, ensuring smooth and rapid recovery, which is crucial for minimizing electromagnetic interference (EMI) and enhancing overall system reliability.

STMicroelectronics has engineered the STGW60H60DLFB with robustness in mind. It is capable of withstanding harsh operating conditions and offers a high level of protection against short circuits, thanks to its short-circuit withstand time rating. This makes it a reliable choice for industrial environments where equipment is expected to perform consistently under stress.

Overall, the STGW60H60DLFB represents a balance of performance, efficiency, and durability, making it a top contender for designers looking to optimize their power electronic systems. STMicroelectronics' commitment to quality ensures that this IGBT is a dependable component for any high-power electronic application.

You May Also Be Interested in

Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT50GT60BRDQ2
Fairchild/ON Semiconductor
600V, 75A Field Stop IGBT
Lowest to $12.2046
ECAD model for FGH75N60UF
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGH30N60RUFD
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR
Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045
Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5192 $67.6728
21+ $6.1697 $129.5637
33+ $5.9769 $197.2377
45+ $5.7841 $260.2845
58+ $5.5912 $324.2896
78+ $5.0129 $391.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention