The MT41K256M16TW-107 M AIT:P is a DDR3 SDRAM component from Micron Technology Inc. It is designed for use in applications demanding high-speed memory access and large data storage. The part number specifies a 4Gb (256Mb x 16) memory device with a speed grade of 107, indicating a data rate of 1866 Mbps. The 'TW' likely refers to a specific package type and temperature range optimized for particular operating conditions. This module balances performance, power efficiency, and density, making it suitable for a broad range of applications from computing to embedded systems.
Applications
- High-performance Desktops and Laptops
- Server Systems
- Networking Infrastructure
- Graphics Processing Units (GPUs)
- Embedded Computing
- Industrial Automation
Features
- DDR3 Technology
- 4Gb (256Mb x 16) Capacity
- 1866 Mbps Data Rate
- Low-Voltage Operation (Typically 1.5V)
- 8 Internal Banks for Concurrent Operations
- Write Leveling for Signal Integrity
Benefits
- Increased System Speed and Responsiveness
- Support for Larger, More Complex Applications
- Reduced Power Consumption for Energy Efficiency
- Reliable Data Transfer
- Cost-Effective Memory Solution
Additional Details
The MT41K256M16TW-107 M AIT:P is a JEDEC-compliant DDR3 SDRAM, ensuring compatibility across a wide array of platforms. Its 8 internal banks enable parallel operations, maximizing memory bandwidth and boosting performance. Operating at a low voltage (typically 1.5V), it minimizes power consumption and reduces heat generation, making it suitable for energy-sensitive applications. Write leveling is a critical feature that enhances signal integrity, ensuring accurate data transfer even at high speeds. Micron Technology is a reputable memory manufacturer renowned for its quality and reliability. Designers and engineers should consult the official Micron datasheet for precise specifications, timing parameters, and application guidelines. Appropriate termination and layout practices are crucial for achieving optimal performance and stability when integrating this DDR3 SDRAM into a system.
The 'M AIT:P' suffix likely denotes specific manufacturing or testing characteristics. Refer to the official datasheet for detailed clarification on these designations.