EN
  • EN
  • DE

BTA20-1000BRG

Part No BTA20-1000BRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237523-BTA20-1000BRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20-1000BRG CAD Model

Description

The BTA20-1000BRG is a high-performance triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust triac is designed to manage AC loads in a variety of applications, including home appliances, office machines, and industrial automation systems. With its advanced features and reliable performance, the BTA20-1000BRG is a preferred choice for designers and engineers seeking an efficient and cost-effective solution for controlling electrical power.

Key Features

  • High Blocking Voltage: The BTA20-1000BRG is capable of withstanding voltages up to 1000V, making it suitable for high-voltage applications.
  • Current Rating: This triac has a rated current of 20A, ensuring it can handle significant power loads without performance degradation.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) of 1.3V, which allows for efficient triggering of the device with minimal power loss.
  • Thermal Resistance: The device boasts a low thermal resistance junction-to-case, ensuring efficient heat dissipation and improved reliability in high-temperature operating conditions.
  • Insulated Package: The BTA20-1000BRG comes in an insulated package, which provides electrical isolation from the mounting surface and enhances user safety.

Applications

The BTA20-1000BRG is versatile and can be used in a range of applications, including:

  • AC motor control
  • Lighting dimmer circuits
  • AC power switching
  • Static relays
  • Temperature control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA20-1000BRG is no exception and has been rigorously tested to meet stringent quality standards. It offers a high level of performance and reliability that engineers and designers have come to expect from STMicroelectronics.

Whether you're developing a new design or upgrading an existing system, the BTA20-1000BRG offers the functionality and reliability needed to efficiently manage AC loads across a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess