Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 60A Through Hole DO-247
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-247-2 (Straight Leads)
Case / Package DO-247
Family Name STTH60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898479-STTH60RQ06WY
Ultra Librarian 3D Model Ultra Librarian STTH60RQ06WY CAD Model

Description

The STTH60RQ06WY is a state-of-the-art power rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of their Turbo 2 ultrafast high voltage series, which is renowned for its exceptional performance in switching applications that require low forward voltage drop, minimized reverse recovery time, and high surge current capabilities.

With its repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 60A, the STTH60RQ06WY is well-suited for high-frequency power switching in a variety of applications. These include switch-mode power supplies (SMPS), welding equipment, uninterruptible power supplies (UPS), and high-frequency converters. Its robust design ensures reliability and longevity even under the most demanding conditions.

One of the standout features of the STTH60RQ06WY is its ultrafast recovery time, which significantly reduces switching losses and enhances the efficiency of the power conversion process. This makes it an excellent choice for energy-sensitive applications where efficiency is paramount. Additionally, the low forward voltage drop contributes to reducing thermal stress and improving overall system performance.

The STTH60RQ06WY comes in a through-hole TO-247 package, which is widely preferred for its ease of integration into various circuit designs. This package provides excellent thermal performance and is capable of handling high current levels without compromising the device's integrity or performance.

STMicroelectronics has designed the STTH60RQ06WY with the environment in mind. The device is compliant with RoHS and other environmental directives, ensuring that it meets the requirements of environmentally conscious manufacturers and consumers. Additionally, its robust design minimizes the need for frequent replacements, contributing to a reduction in electronic waste.

In summary, the STTH60RQ06WY from STMicroelectronics is a top-tier ultrafast high voltage power rectifier that offers a blend of high efficiency, reliability, and environmental friendliness, making it an ideal choice for modern high-performance power conversion applications.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5596 $56.9536
39+ $2.9207 $113.9073
60+ $2.8295 $169.7700
82+ $2.7382 $224.5324
106+ $2.6469 $280.5714
142+ $2.3731 $336.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 640 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention