The MTFC32GALAHAM-WT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. This is a managed NAND flash memory solution, integrating NAND flash memory with a controller in a single package. It is designed to provide high-density storage for a wide range of embedded applications.
Applications:
- Smartphones
- Tablets
- Embedded systems
- Automotive infotainment systems
- Industrial control systems
Features:
- eMMC 5.1 interface
- 32GB capacity
- Managed NAND flash
- High-speed data transfer
- Advanced memory management
Benefits:
- High Storage Capacity: 32GB provides ample storage for applications, data, and operating systems.
- Fast Performance: eMMC 5.1 interface enables high-speed data transfer, improving application performance.
- Simplified Integration: Managed NAND simplifies memory management and reduces development time.
- Reliable Storage: Built-in error correction and wear-leveling algorithms ensure data integrity and prolong device lifespan.
- Compact Design: Single-package solution reduces board space requirements.
Additional Details:
The MTFC32GALAHAM-WT operates at 3.3V and features advanced NAND management capabilities, including wear leveling, bad block management, and error correction code (ECC). The eMMC interface supports various commands for data transfer, device configuration, and status monitoring. It is designed to meet the demanding storage requirements of modern embedded devices. For detailed information on performance characteristics, power consumption, and operating conditions, refer to the Micron datasheet.