EN
  • EN
  • DE

M36DR216C120ZA6T

Part No M36DR216C120ZA6T
Manufacturer STMicroelectronics
Catalog Memory
Description M36DR216C120ZA6T St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Size 1 MB
Min Operating Temperature -40 °C
Number of Pins 66
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1073795-M36DR216C120ZA6T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36DR216C120ZA6T CAD Model

Description

The M36DR216C120ZA6T is a high-performance, multi-purpose memory device from STMicroelectronics, a leader in semiconductor solutions. This memory product is part of ST's M36 series, designed to provide a flexible and reliable storage solution for a wide range of applications.

Key Features

  • Memory Size: The device boasts a robust memory capacity, catering to applications that require ample storage space.
  • Operating Voltage: It operates at an efficient voltage range, ensuring compatibility with a variety of electronic circuits and reducing power consumption.
  • Access Time: With its quick access time, the M36DR216C120ZA6T can retrieve data swiftly, enhancing the overall performance of the system it is integrated with.
  • Package: The product comes in a convenient package, making it easy to mount on printed circuit boards (PCBs) and integrate into various electronic systems.
  • Temperature Range: It is designed to work reliably across a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.

Applications

The M36DR216C120ZA6T is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Communication devices
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M36DR216C120ZA6T is manufactured using advanced technologies and is subjected to rigorous testing to ensure it meets the stringent requirements of various industries.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the M36DR216C120ZA6T is produced with eco-friendly materials and processes. It complies with international environmental regulations, ensuring that it is a responsible choice for manufacturers who are conscious of their environmental impact.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess