EN
  • EN
  • DE

M48T512Y-70PM1

Part No M48T512Y-70PM1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 3.3V-5V 4 Mbit 512Kb x8 TIMEKEEPER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 4mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-PMDIP Module
RoHS State Request Verification
Win Source Part Number 1210623-M48T512Y-70PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T512Y-70PM1 CAD Model

Description

The M48T512Y-70PM1 is a high-performance, 512 Kbit (64K x8) Timekeeper<sup>® SRAM designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated device combines a versatile 512 Kbit static RAM with a software-compatible real-time clock, a programmable alarm, a watchdog timer, and a battery switchover circuit, all in one compact, power-efficient package.

Key Features

  • Integrated, ultra-low power SRAM and real-time clock (RTC)
  • 64 Kbytes of 5V, byte-wide SRAM
  • Automatic battery switchover and write protection to ensure data integrity during power loss
  • Programmable alarm and watchdog timer for system reliability
  • Access time of 70ns, ensuring swift data retrieval and storage
  • Operating temperature range from 0°C to +70°C, suitable for commercial applications
  • Encased in a 28-pin, 330 mil SOIC package for easy integration into system designs

Applications

With its robust feature set, the M48T512Y-70PM1 is ideal for a wide array of applications, including:

  • Industrial systems and industrial PCs
  • Embedded systems that require reliable timekeeping and data storage
  • Utility meters and POS terminals
  • Medical devices and office automation
  • Telecommunication infrastructure

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M48T512Y-70PM1 is no exception. The integrated battery ensures that the clock continues to keep time and the memory retains its data for a minimum of 10 years in the absence of power. Additionally, the device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Technical Support and Resources

Designers and engineers utilizing the M48T512Y-70PM1 can access extensive technical support and resources provided by STMicroelectronics, including datasheets, application notes, and design tools. This support ensures a smooth integration process and helps to accelerate time-to-market for products incorporating this Timekeeper SRAM.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess