EN
  • EN
  • DE

M41T315V-85MH6F

Part No M41T315V-85MH6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Serial Access Phantom RTC Supervisor | IC RTC PHANTOM SER 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Phantom Time Chip
Features Leap Year, Supervisor
Date Format YY-MM-DD-dd
Interface Serial
Supply Voltage (V) 3V ~ 3.6V
Supply Voltage , Battery 2.5V ~ 3.7V
Current - Timekeeping (Maximum) 2mA at 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Family Part Number M41T
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1210571-M41T315V-85MH6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T315V-85MH6F CAD Model

Description

STMicroelectronics M41T315V-85MH6F Serial RTC with Battery

The M41T315V-85MH6F is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator and an embedded crystal. Designed and manufactured by STMicroelectronics, a leader in the semiconductor industry, this RTC provides a full binary-coded decimal (BCD) clock calendar that is accessible through a simple serial interface. The product's high level of integration makes it an ideal choice for a wide range of applications, including embedded systems, consumer electronics, and industrial devices.

One of the key features of the M41T315V-85MH6F is its low power consumption, which allows for extended battery life in portable applications. The RTC operates over a voltage range of 2.7V to 5.5V, making it versatile for various system power requirements. Additionally, the device includes a built-in power sense circuit that detects power failures and automatically switches to the battery supply, ensuring uninterrupted timekeeping.

The M41T315V-85MH6F offers a comprehensive set of timekeeping features. It tracks seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation up to the year 2099. It also provides a programmable alarm and interrupt function, which can be set to a specific time, allowing for scheduled wake-up events in microcontroller-based systems.

The device is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and offers a compact footprint for space-constrained applications. The embedded crystal helps reduce the number of external components required, simplifying design and reducing overall system cost.

For designers and engineers looking for a reliable and feature-rich RTC solution, the M41T315V-85MH6F from STMicroelectronics is an excellent option. Its combination of low power consumption, comprehensive timekeeping functions, and ease of integration makes it a versatile component for maintaining accurate time in a variety of electronic products.

Additional information, including datasheets, application notes, and support tools, can be found on the STMicroelectronics website, providing valuable resources for those integrating the M41T315V-85MH6F into their designs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3790 $71.8950
10+ $11.7982 $117.9820
16+ $11.4294 $182.8704
21+ $11.0607 $232.2747
28+ $10.6921 $299.3788
37+ $9.5860 $354.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess