EN
  • EN
  • DE

EKS-LM3S6965

Part No EKS-LM3S6965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S6965 EVAL BRD / LM3S6965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S6965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342326-EKS-LM3S6965
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S6965 CAD Model

Description

Product Overview: EKS-LM3S6965

The EKS-LM3S6965 is a robust evaluation kit designed by Texas Instruments to provide developers with a comprehensive platform to explore the capabilities and features of the LM3S6965 microcontroller, which is part of the ARM Cortex-M3 based Stellaris family. This product is tailored for those who are looking to delve into the world of embedded systems and Internet of Things (IoT) applications, offering a rich set of peripherals and a user-friendly environment for software development and experimentation.

Key Features

  • High-Performance ARM Cortex-M3 Processor: At the heart of the EKS-LM3S6965 lies a 32-bit ARM Cortex-M3 CPU, which runs at up to 50 MHz, providing users with efficient processing capabilities suitable for a wide range of applications.
  • Integrated Peripherals: The evaluation kit includes an array of built-in peripherals such as Ethernet MAC+PHY, USB OTG/Host/Device, CAN, UARTs, I2C, SPI, and QEI, which allow for a variety of communication and interface options.
  • OLED Display: A 96x16 pixel OLED display is included on the board, enabling immediate visual feedback and a convenient interface for user interaction and data presentation.
  • Extensive Memory: The microcontroller is equipped with 256KB Flash memory and 64KB single-cycle SRAM, providing ample space for code storage and efficient runtime data handling.
  • Expandability: The EKS-LM3S6965 features a breadboard-friendly breakout for all I/Os, alongside a BoosterPack XL Interface, which allows for easy expansion with a wide range of additional modules and custom circuits.

Development Support

The evaluation kit is supported by Texas Instruments' comprehensive software development ecosystem, which includes the StellarisWare software package, featuring libraries, code examples, and documentation to accelerate the development process. Additionally, the kit is compatible with many industry-standard development tools and IDEs, ensuring a flexible and powerful environment for both novice and experienced developers.

Applications

With its versatile hardware features and extensive development support, the EKS-LM3S6965 is an excellent tool for creating and testing applications in areas such as industrial control, embedded networking, home automation, and many other fields that require high reliability and performance.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess