EN
  • EN
  • DE

STGB8NC60KDT4

Part No STGB8NC60KDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A 65W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 3A
Maximum Power Dissipation 65W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23.5ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 066372-STGB8NC60KDT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB8NC60KDT4 CAD Model

Description

STGB8NC60KDT4 - IGBT from STMicroelectronics

The STGB8NC60KDT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance IGBT is designed to combine the high-speed switching characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor. The STGB8NC60KDT4 is an ideal choice for a wide range of high-efficiency applications, including switching power supplies, motor control, and power inverters.

Key Features

  • 600V Collector-emitter breakdown voltage
  • Low on-voltage drop (VCE(sat))
  • High speed switching
  • Very low tail current
  • Off-state with negative temperature coefficient
  • Co-packaged with a free-wheeling diode

Advanced Technology

The device is built using STMicroelectronics' advanced STripFET™ technology, which provides a superior performance-to-cost ratio by minimizing on-state resistance and reducing switching losses. The inclusion of a co-packaged free-wheeling diode ensures efficient energy transfer and enhances overall performance, making it a robust solution for challenging electrical environments.

Applications

The versatility of the STGB8NC60KDT4 allows it to be used in a broad range of applications. It is particularly well-suited for hard switching applications due to its fast recovery characteristics. Some of the common applications include:

  • AC/DC converters
  • DC/AC inverters
  • Motor drives
  • UPS systems
  • Induction heating
  • Power factor correction circuits

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STGB8NC60KDT4 complies with various international standards, ensuring reliability and eco-friendliness. It meets RoHS and REACH requirements, guaranteeing that no hazardous substances are used in its manufacture. This commitment to quality and the environment makes the STGB8NC60KDT4 a product you can trust for your high-power electronic needs.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0011 $50.0550
125+ $0.8215 $102.6875
190+ $0.7958 $151.2020
260+ $0.7701 $200.2260
340+ $0.7445 $253.1300
450+ $0.6674 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess