EN
  • EN
  • DE

M27C1001-15C1L

Part No M27C1001-15C1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305164-M27C1001-15C1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1001-15C1L CAD Model

Description

Product Overview: M27C1001-15C1L from STMicroelectronics

The M27C1001-15C1L is a high-performance 1 Mbit (128Kb x8) UV EPROM, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This EPROM (Erasable Programmable Read-Only Memory) chip is a non-volatile memory that retains data even when the power is turned off. It is an ideal choice for applications requiring reliable and durable storage of firmware, calibration tables, or any other type of non-volatile data.

Key Features:

  • Memory Size: 1 Mbit (128Kb x8)
  • Access Time: 150 ns, providing quick data access for high-speed operations.
  • Single 5V Power Supply: Simplifies power management in embedded systems.
  • Programming Voltage: 12.5V, ensuring reliable programming of the memory cells.
  • Package: The device comes in a 32-pin Ceramic DIP (CDIP) package, offering robust physical protection and excellent thermal stability.
  • UV Erasable: The memory content can be erased by exposing the chip to ultraviolet light, allowing for reprogramming and reuse.
  • Extended Temperature Range: Operates over a wide temperature range, making it suitable for industrial applications.

Applications:

The M27C1001-15C1L is versatile and can be used in a wide array of applications. It is particularly well-suited for use in:

  • Embedded systems where long-term data retention is critical.
  • Telecommunication devices that require firmware storage.
  • Automotive electronics, including engine control units and infotainment systems.
  • Industrial control systems that operate in harsh environments.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the M27C1001-15C1L is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications. The chip undergoes stringent testing to ensure it performs to specifications under varying conditions.

Conclusion:

In summary, the M27C1001-15C1L EPROM from STMicroelectronics offers a reliable and flexible solution for storing critical data in a non-volatile format. Its robust design, coupled with its ease of use and wide operating range, makes it an excellent choice for designers and engineers looking for a memory component that will stand the test of time.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess