EN
  • EN
  • DE

LTC2915HTS8-1

Part No LTC2915HTS8-1
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828636-LTC2915HTS8-1
Ultra Librarian 3D Model Ultra Librarian LTC2915HTS8-1 CAD Model

Description

LTC2915HTS8-1 Voltage Monitor from Linear Technology

The LTC2915HTS8-1 is a versatile, single-supply voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This precision device is specifically engineered to monitor overvoltage and undervoltage conditions, safeguarding sensitive electronic components from the dangers of voltage fluctuations.

With a compact, surface-mount SOT-23 package, the LTC2915HTS8-1 is ideal for space-constrained applications. The device is tailored for systems where accurate voltage monitoring is crucial, such as in automotive, industrial, and portable electronics. Its high-temperature operational capability ensures consistent performance even in harsh environmental conditions, making it a dependable choice for rigorous applications.

Key Features:

  • Adjustable Thresholds: The LTC2915HTS8-1 allows users to set precise overvoltage and undervoltage thresholds to match specific system requirements. This flexibility ensures that the device can be customized for a wide range of applications.
  • Single Supply Operation: This voltage monitor operates from a single supply ranging from 2.5V to 5.5V, making it compatible with most low-voltage systems without the need for additional power supplies.
  • Low Power Consumption: Designed for efficiency, the LTC2915HTS8-1 consumes minimal power, which is critical for battery-powered devices where energy conservation is paramount.
  • Reset Output: The device features a reset output that can be used to trigger a microcontroller or other logic devices, providing a controlled response to voltage events.
  • High Temperature Operation: The LTC2915HTS8-1 is designed to operate over a wide temperature range, with the 'HT' designation indicating suitability for high-temperature environments up to 125°C.

The LTC2915HTS8-1 stands out for its precision and reliability, offering a robust voltage monitoring solution that can be easily integrated into a variety of electronic systems. Whether it's to protect critical data or to ensure the longevity of electronic components, this voltage monitor from Linear Technology is an essential safeguard against voltage-related issues.

For designers and engineers seeking a high-quality, reliable voltage monitoring solution, the LTC2915HTS8-1 represents a top-tier choice that combines performance, versatility, and ease of use in a single, compact package.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess