EN
  • EN
  • DE

PCA9543APW,112

Part No PCA9543APW,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 2CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 14-TSSOP
Mounting Surface Mount
Win Source Part Number 1086795-PCA9543APW,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9543APW,112 CAD Model

Description

NXP PCA9543APW,112 I²C Multiplexer

The NXP PCA9543APW,112 is a highly versatile I²C-bus multiplexer that is essential for applications requiring the connection of multiple I²C devices with the same address or the need to resolve address conflicts. This 2-channel multiplexer is part of NXP's range of interface products designed to provide effective communication solutions for embedded systems.

Key Features

  • Multi-Channel I²C Switching: The PCA9543APW,112 allows two downstream channels to be selected from one upstream channel, effectively expanding the number of I²C devices that can be connected to a single I²C bus.
  • Interrupt Functionality: Each channel can be enabled or disabled, and it also provides interrupt functions. This feature is critical for managing the priority of connected devices and ensuring efficient communication.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current, making it suitable for power-sensitive applications.
  • High Noise Immunity: With built-in noise filters on the SDA and SCL lines, the PCA9543APW,112 ensures stable operation even in environments with electrical noise.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.3V to 5.5V, allowing for compatibility with various logic levels and providing versatility in different system designs.

Applications

The PCA9543APW,112 is ideal for a broad range of applications, particularly in systems where multiple I²C devices with identical addresses need to operate on the same bus. It is commonly used in:

  • Server and Telecommunications
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Equipment
  • Networking Equipment

Package and Quality

The NXP PCA9543APW,112 comes in a TSSOP16 (thin shrink small outline package) which is compact and suitable for space-constrained applications. The device adheres to the rigorous quality standards set by NXP Semiconductors, ensuring reliability and performance in critical applications.

With its robust design and versatile features, the NXP PCA9543APW,112 I²C multiplexer is an excellent choice for designers looking to enhance the capabilities of their I²C bus systems.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,620 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess