EN
  • EN
  • DE

LTC4440ES6-5#TRPBF

Part No LTC4440ES6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HIGH-SIDE DVR HS HV TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
High Side Voltage - Max (Bootstrap) 80V
Rise / Fall Time (Typ) 10ns, 7ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Manufacturer Homepage www.linear.com
Win Source Part Number 739563-LTC4440ES6-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4440-5
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4440ES6-5#TRPBF CAD Model

Description

Product Overview: LTC4440ES6-5#TRPBF from Linear Technology

The LTC4440ES6-5#TRPBF is a robust, high-speed, high-side N-channel MOSFET driver designed by Linear Technology (now part of Analog Devices) to complement its wide range of power control and conversion products. This driver is specifically engineered to operate in demanding environments and is ideal for a variety of applications, including synchronous rectification, gate driving, and bootstrap operations in converters and motor control circuits.

Key Features

  • High Voltage Capability: The LTC4440ES6-5#TRPBF can handle up to 80V, making it suitable for high-voltage applications and providing a wide safety margin for supply fluctuations.
  • Powerful Drive: With its strong gate drive, the device can deliver up to 2.4A of pull-down and 1.3A of pull-up currents, ensuring rapid charging and discharging of the gate capacitance of even large MOSFETs, for fast switching performance.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through current, this driver includes adaptive shoot-through protection, which ensures that both the high-side and low-side MOSFETs are not turned on simultaneously.
  • Extended Operating Temperature Range: The LTC4440ES6-5#TRPBF is designed to perform reliably in a wide temperature range, from -40°C to 125°C, accommodating various industrial and automotive applications.
  • Compact Package: Encased in a small SOT-23 package, the device saves valuable board space while still delivering high performance.

Applications

The LTC4440ES6-5#TRPBF is versatile and can be used in a variety of applications, such as:

  • High Frequency Switching Power Supplies
  • Synchronous Rectification for AC to DC Converters
  • DC to DC Converters
  • Motor Control Circuits

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4440ES6-5#TRPBF is no exception. It is manufactured with high standards to ensure reliability and performance consistency, making it a trusted choice for engineers and designers looking for a high-side driver solution. The device is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the LTC4440ES6-5#TRPBF is a powerful, reliable, and efficient solution for driving N-channel power MOSFETs, offering a combination of speed, protection, and versatility for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2590 $52.5900
24+ $4.3151 $103.5624
36+ $4.1803 $150.4908
50+ $4.0454 $202.2700
64+ $3.9106 $250.2784
86+ $3.5060 $301.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess