EN
  • EN
  • DE

PT7C4363WE

Part No PT7C4363WE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.3V ~ 5.5V
Current - Timekeeping (Max) 0.85µA ~ 0.9µA @ 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283288-PT7C4363WE
Ultra Librarian 3D Model Ultra Librarian PT7C4363WE CAD Model

Description

Diodes Incorporated PT7C4363WE Product Overview

The PT7C4363WE is a high-performance, low-power real-time clock/calendar (RTC) IC from Diodes Incorporated. This precision time-keeping device is designed to address the needs of a wide range of applications, from consumer electronics to industrial systems that require accurate timekeeping, even when the main power is turned off.

Featuring I²C-bus interface compatibility, the PT7C4363WE allows for easy integration into existing designs, providing a two-wire serial interface that simplifies the communication process with microcontrollers and other digital devices. This RTC includes a battery backup input, ensuring that timekeeping is maintained even in the event of a power failure.

The PT7C4363WE is packed with features that make it a versatile choice for many applications. It supports seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to 2100. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator, catering to different user preferences and international standards.

One of the standout features of this RTC is its low power consumption, making it an ideal choice for battery-powered applications. With a wide operating voltage range, the PT7C4363WE is flexible and can be used in various power environments. Additionally, it offers a programmable clock output for peripheral devices, a programmable square-wave output, and a digital temperature sensor, which can be used to monitor the system's environment.

Encased in a compact, surface-mount package, the PT7C4363WE is designed for space-constrained applications, allowing for a minimal footprint on the PCB. Its robust design ensures reliable operation over an extended temperature range, making it suitable for use in challenging conditions.

In summary, the PT7C4363WE from Diodes Incorporated is a highly accurate, low-power RTC that offers a rich set of features, ease of integration, and a compact form factor, making it an excellent choice for any application requiring reliable timekeeping.

You May Also Be Interested in

ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2799 $74.5598
4+ $30.5890 $122.3560
6+ $29.6327 $177.7962
9+ $28.6775 $258.0975
11+ $27.7212 $304.9332
14+ $24.8533 $347.9462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess