Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 30 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number USBF129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names USBF129T-I/SN-ND,USBF129T-I/SNCT,USBF129T-I/SNDKR,USBF129T-I/SNTR
Standard Package 3,300
Win Source Part Number 966706-USBF129T-I/SN
Ultra Librarian 3D Model Ultra Librarian USBF129T-I/SN CAD Model

Description

Microchip Technology USBF129T-I/SN Product Overview

Introducing the robust and versatile USBF129T-I/SN, a cutting-edge USB Full-Speed Transceiver from the renowned Microchip Technology. This high-performance component is designed to provide seamless integration and exceptional reliability for a wide array of USB applications.

Microchip USBF129T-I/SN

Key Features

  • Compliant with USB Specification 1.1 and 2.0.
  • Operates at full-speed (12 Mbps) or low-speed (1.5 Mbps).
  • Supports USB suspend, resume, and reset operations.
  • Integrated pull-up and pull-down resistors.
  • Available in SOIC-14 package for easy PCB integration.
  • Industrial temperature range of -40°C to +85°C.

Product Applications

The USBF129T-I/SN is an ideal solution for developers looking to implement USB connectivity in their designs. It is perfect for applications such as:

  • Portable devices and consumer electronics.
  • USB interface for microcontroller-based systems.
  • Data transfer hubs and docking stations.
  • Industrial control and automation.
  • Medical devices and diagnostic equipment.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The USBF129T-I/SN is no exception, offering designers a dependable solution that has undergone rigorous testing and validation. With its industrial temperature range, it is designed to operate reliably in harsh environments, ensuring that your application maintains performance and stability.

Support and Resources

Microchip Technology provides comprehensive support and resources for the USBF129T-I/SN, including detailed datasheets, technical documentation, and customer support services. Developers can access a wealth of information to assist with integration, troubleshooting, and maximizing the potential of their USB designs.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
ECAD model for GD25VQ16CEIGR
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.3985
ECAD model for IS25WP032D-JBLE
Micron Technology Inc.
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ECAD model for PF38F4050M0Y0QFA
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
Toshiba Semiconductor and Storage
1Gbits(128Mb) SLC NAND Flash memory
Need more? Email Us
ECAD model for TC58NVG0S3ETA00B3H
Microchip Technology
128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140"
Need more? Email Us
ECAD model for WF128K32-60G2UI5
Micron Technology Inc.
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R
Need more? Email Us
ECAD model for M29F800FT5AM6F2
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
ECAD model for GD25Q16CWIGR
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention