EN
  • EN
  • DE

M24SR16-YMN6T/2

Part No M24SR16-YMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24SR16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-14347-6,-497-14347-2,497-14347-2,497-14347-1,-497-14347-1,497-14347-6
Standard Package 2,500
Win Source Part Number 1011125-M24SR16-YMN6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR16-YMN6T/2 CAD Model

Description

The M24SR16-YMN6T/2 is a dynamic NFC/RFID tag IC with a dual interface from the renowned semiconductor manufacturer STMicroelectronics. This innovative product enables various devices to communicate with the burgeoning ecosystem of NFC-enabled smartphones, tablets, and other devices. The M24SR16-YMN6T/2 is designed to bridge the gap between the electronic devices and the NFC world, providing a flexible and versatile solution for a wide range of applications.

Key Features

  • Memory Size: The tag boasts a 16 Kbit EEPROM memory, allowing for the storage of a substantial amount of data that can be wirelessly accessed and modified.
  • Communication Interfaces: It features a dual interface that includes both an I2C serial link and an ISO/IEC 14443 Type A contactless interface, enabling seamless integration with a variety of host controllers and direct interaction with NFC-enabled devices.
  • Data Transfer Rates: The product supports fast data transfer rates of up to 106 Kbit/s in NFC mode, ensuring quick and efficient communication.
  • Energy Harvesting: It includes an energy harvesting feature that allows the device to draw power directly from the RF field, eliminating the need for an external power source in certain applications.
  • Protection: The M24SR16-YMN6T/2 is equipped with a range of security features, including a password protection mechanism to safeguard the EEPROM content.

Applications

The M24SR16-YMN6T/2 is highly versatile and can be used in various applications, including but not limited to:

  • Smart advertising and marketing
  • Consumer electronics for device pairing and parameter settings
  • Healthcare for patient data tracking and device calibration
  • Smart appliances for user interface simplification
  • Access control and identity verification

With its robust feature set and STMicroelectronics' commitment to quality, the M24SR16-YMN6T/2 is an ideal choice for developers looking to incorporate NFC functionality into their products. It provides a secure, efficient, and user-friendly way to enhance interactivity and connectivity for a wide range of electronic devices.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8405 $51.1290
43+ $2.3307 $100.2201
67+ $2.2579 $151.2793
92+ $2.1850 $201.0200
119+ $2.1122 $251.3518
159+ $1.8937 $301.0983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess