EN
  • EN
  • DE

SL3S1202FTB1,115

Part No SL3S1202FTB1,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ 3XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series U-Code
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Standards EPC, ISO 15693, ISO 18000-6
Interface -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 3-XDFN
Supplier Device Package 3-XSON (1x1.45)
Base Product Number SL3S1202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373337-SL3S1202FTB1,115
Ultra Librarian 3D Model Ultra Librarian SL3S1202FTB1,115 CAD Model

Description

Product Overview: SL3S1202FTB1,115 - NXP

The SL3S1202FTB1,115 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is part of NXP's UCODE series, which is renowned for its RFID technology. The UCODE series chips are known for their exceptional range, reliability, and speed in RFID applications.

The SL3S1202FTB1,115 is specifically built to cater to the needs of RFID tagging in various applications. It is commonly used in supply chain management, asset tracking, authentication of products, and inventory control systems. Its versatility makes it an ideal choice for industries ranging from retail to logistics, and from healthcare to automotive.

Key Features

  • RF Interface: The device operates in the UHF frequency range, which is globally recognized for RFID applications. This ensures compatibility across different geographic regions and regulatory environments.
  • Memory: It comes with an ample memory size that is sufficient for storing unique identifiers and additional data, which can be used for a variety of tracking applications.
  • Data Transfer Rate: The chip supports fast data transfer rates, enabling quick read and write operations, which is crucial for efficient logistics and supply chain operations.
  • Anti-collision: The SL3S1202FTB1,115 features an advanced anti-collision system, allowing multiple tags to be read simultaneously without interference. This is a critical feature in environments where numerous tagged items are present.
  • Durability: Designed to withstand harsh environments, the chip maintains its functionality across a wide range of temperatures and exposure conditions.

Applications

  • Supply Chain Management
  • Asset Tracking
  • Product Authentication
  • Inventory Control Systems
  • Library Systems
  • Access Control

In summary, the SL3S1202FTB1,115 from NXP is a robust and versatile RFID integrated circuit that offers reliable performance for a wide array of applications. Its advanced features and global UHF operation make it a top choice for businesses looking to streamline their operations with RFID technology.

You May Also Be Interested in

Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess