EN
  • EN
  • DE
  • IT

PN5180A0ET/C4QL

Part No PN5180A0ET/C4QL
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN5180 TFBGA64 TRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (5.5x5.5)
Base Product Number PN5180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1373334-PN5180A0ET/C4QL
Ultra Librarian 3D Model Ultra Librarian PN5180A0ET/C4QL CAD Model

Description

The NXP PN5180A0ET/C4QL is a highly integrated NFC frontend module designed for contactless communication at 13.56 MHz. This advanced product from NXP Semiconductors is built to deliver exceptional performance in various applications, including point of sale terminals, electronic access systems, and industrial automation.

With its robust design, the PN5180A0ET/C4QL is optimized for use in environments where high RF performance and low power consumption are critical. It supports various NFC technologies, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, MIFARE, and FeliCa, making it a versatile solution for a multitude of NFC applications.

The module features a Dynamic Power Control (DPC) system that minimizes the overall power consumption by adjusting the RF output power to the actual requirements. This ensures efficient operation and prolongs the lifespan of battery-powered devices. Additionally, the PN5180A0ET/C4QL is equipped with advanced features such as active load modulation for improved interoperability with various card and NFC device types.

The PN5180A0ET/C4QL also includes an integrated EEPROM, which provides convenient non-volatile storage for system configuration and enables easy firmware upgrades. The module's comprehensive host interface options, including SPI, I2C, and HSU, allow for seamless integration with a wide range of microcontrollers and processors.

Designed with a focus on security, the product incorporates hardware cryptographic engines for AES, DES, and RSA, facilitating secure transactions and data protection. Its exceptional receiver sensitivity and transmitter efficiency make it a top choice for developers looking to create reliable and secure NFC-enabled systems.

Overall, the NXP PN5180A0ET/C4QL NFC frontend offers a powerful combination of flexibility, efficiency, and security, making it an ideal choice for developers aiming to implement NFC functionality into their products with minimal design effort and maximum performance.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9243 $63.6972
8+ $13.0661 $104.5288
12+ $12.6578 $151.8936
17+ $12.2495 $208.2415
22+ $11.8411 $260.5042
29+ $10.6162 $307.8698
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess