EN
  • EN
  • DE

CLRC66301HN,557

Part No CLRC66301HN,557
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tray
Product Status Obsolete
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number CLRC66
Standard Package 2,450 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843248-CLRC66301HN,557
Ultra Librarian 3D Model Ultra Librarian CLRC66301HN,557 CAD Model

Description

Product Overview: CLRC66301HN,557 by NXP Semiconductors

The CLRC66301HN,557 is a cutting-edge integrated circuit (IC) from NXP Semiconductors designed for contactless communication. This highly integrated transceiver IC is part of the CLRC663 family, which is known for its multi-protocol support and high-performance RFID (Radio-Frequency Identification) and NFC (Near Field Communication) applications.

With its advanced features and capabilities, the CLRC66301HN,557 stands out as a top choice for a wide range of applications such as access control, payment systems, and identification. The product is engineered to deliver high-speed communication and reliable performance, making it an ideal component for developers looking to create sophisticated contactless systems.

Key Features:

  • Multi-Protocol Support: The device supports a variety of contactless communication standards, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa, ensuring broad compatibility with various card and reader technologies.
  • High-Speed Interface: With a high data rate capability, the CLRC66301HN,557 ensures swift data transfer, which is essential for applications that require quick authentication and transaction processing.
  • Energy Efficiency: The IC is designed with power-saving features that make it suitable for battery-operated devices, ensuring longer operational life and reduced power consumption.
  • Flexible Integration: The compact HVQFN package allows for easy integration into existing designs, providing flexibility for developers working on various form factors and system designs.
  • Security: The device includes advanced security features to protect against unauthorized access and ensure secure communication between devices.

The CLRC66301HN,557 is designed to operate in harsh environments and is equipped with robust ESD protection. Its versatility and robustness make it an excellent choice for developers and manufacturers looking to incorporate reliable contactless communication capabilities into their products.

As a product of NXP Semiconductors, a leader in secure connectivity solutions, the CLRC66301HN,557 is backed by a strong support network and extensive documentation, ensuring that integrating this IC into your design is as seamless as possible.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3017 $59.8442
54+ $2.1533 $116.2782
84+ $2.0790 $174.6360
120+ $1.9305 $231.6600
156+ $1.8562 $289.5672
195+ $1.7821 $347.5095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess