EN
  • EN
  • DE

ATA5278-PKQI

Part No ATA5278-PKQI
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PEPS/TPMS 100-150KHZ 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Passive Entry/Start, TPMS
Frequency 100kHz ~ 150kHz
Interface SPI
Voltage - Supply 7.5V ~ 16V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (7x7)
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 566348-ATA5278-PKQI
Ultra Librarian 3D Model Ultra Librarian ATA5278-PKQI CAD Model

Description

The ATA5278-PKQI is a sophisticated, multi-functional device from Microchip Technology, specifically designed to cater to the advanced requirements of automotive Passive Entry/Passive Start (PEPS) systems. This integrated circuit is an integral part of the keyless entry ecosystem, providing seamless and secure access and ignition control in modern vehicles.

Key Features

  • Multiple Frequency Bands: The ATA5278-PKQI operates on several frequency bands, including 125 kHz and 134.2 kHz, ensuring compatibility with a wide range of PEPS systems and standards.
  • High Integration: This device integrates multiple functions such as LF talkback, immobilizer functions, and a RISC controller, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATA5278-PKQI minimizes power consumption, which is critical for battery-operated systems like key fobs.
  • Enhanced Security: It features advanced security protocols to prevent unauthorized access, ensuring that only the correct key fob can unlock and start the vehicle.
  • Flexible Interface Options: The product supports various communication interfaces, including SPI and TWI, facilitating easy integration into different automotive systems.

Applications

The ATA5278-PKQI is primarily used in the automotive industry for implementing high-security, low-power PEPS systems. Its robust design and versatile features make it suitable for a variety of vehicles ranging from economy cars to luxury models.

Reliability and Quality

As with all Microchip products, the ATA5278-PKQI is manufactured to the highest quality standards, ensuring reliability and performance in the demanding automotive environment. The device is tested rigorously to meet stringent automotive qualification standards, such as AEC-Q100.

Ordering Information

The ATA5278-PKQI is available for order from Microchip Technology's official distributors and sales channels. Detailed datasheets, application notes, and additional resources can be accessed through Microchip's website to assist designers and engineers in implementing this device into their PEPS solutions.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess