The STMicroelectronics M24LR64E-RMC6T/2 is a dynamic NFC/RFID tag IC with a dual interface, combining a traditional I2C interface with a RF link. This innovative product enables wireless communication and data transfer between the tag and an NFC-enabled reader, smartphone, or tablet, without the need for a power supply on the tag side. With its 64-Kbit memory capacity, this device is ideal for a wide range of applications in consumer electronics, healthcare, retail, and industrial sectors.
Key Features
- Memory Capacity: 64-Kbit EEPROM with I2C and RF interfaces, providing ample storage for various use cases.
- Energy Harvesting: The device is capable of energy harvesting from the RF field, enabling battery-less solutions for certain applications.
- Data Transfer: Fast data transfer via the I2C interface (up to 400 KHz) and RF interface (up to 53 Kbit/s).
- Dual Interface: The tag can be accessed either through the I2C interface or RF link, providing flexibility in communication.
- Multiple Block Read: Allows for efficient data retrieval by reading multiple blocks in a single command.
- Security: Features a password protection mechanism to safeguard critical data.
Applications
The M24LR64E-RMC6T/2 is versatile and can be used in various applications, including:
- Consumer electronics for device configuration or accessory identification
- Healthcare for patient tracking or medical device data logging
- Retail for smart labels, inventory management, or anti-counterfeiting
- Industrial for asset tracking, automation, and maintenance operations
Product Specifications
| Attribute |
Details |
| Manufacturer |
STMicroelectronics |
| Part Number |
M24LR64E-RMC6T/2 |
| Memory Size |
64-Kbits |
| Interface |
I2C, RF |
| Operating Frequency |
13.56 MHz |
| Operating Temperature Range |
-40°C to +85°C |
With its robust feature set and flexible interfaces, the M24LR64E-RMC6T/2 is a powerful component for adding NFC/RFID capabilities to a wide array of products.