EN
  • EN
  • DE

MC33690DWE

Part No MC33690DWE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC STAND ALONE TAG READER 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type RFID Reader
Frequency 125kHz
Standards ISO 9141
Supply Voltage - Operating 5.5 V to 40 V
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SOIC
Win Source Part Number 1073413-MC33690DWE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33690DWE CAD Model

Description

The MC33690DWE is a state-of-the-art serial link bus interface device designed by NXP Semiconductors, a leader in automotive and secure connectivity. This integrated circuit (IC) is specifically tailored for vehicle networks based on the ISO 9141 and ISO 14230 standards. It is an essential component for automotive diagnostic communication and is frequently used to interface with on-board diagnostic (OBD) systems.

Key Features

  • Compatibility: Fully compliant with ISO 9141 and ISO 14230 protocols, ensuring broad interoperability with automotive diagnostic equipment.
  • Interface Flexibility: The MC33690DWE offers a serial peripheral interface (SPI) for communication with microcontrollers, making it a versatile choice for system integration.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, making it suitable for battery-powered applications within vehicles.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, it is capable of operating over a wide temperature range and is resistant to voltage fluctuations.

Applications

The MC33690DWE is widely used in the automotive industry for a variety of applications, including:

  • Diagnostic communication interfaces
  • OBD-II compliant vehicles for fault diagnosis
  • Car infotainment systems for data exchange
  • Engine and transmission control units (ECUs/TCUs)

Technical Specifications

The device boasts a range of technical features that make it an ideal choice for automotive communication systems:

  • Supply voltage range: 4.5V to 5.5V
  • Operating temperature range: -40°C to +125°C
  • Packaging: Available in SOIC-14 (DWE) package
  • Integrated K line driver and receiver
  • Power saving modes for reduced energy consumption

Quality and Reliability

NXP's commitment to quality ensures that the MC33690DWE meets the highest standards for reliability and performance. It is manufactured in state-of-the-art facilities and undergoes rigorous testing to ensure it meets automotive industry requirements.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess