EN
  • EN
  • DE

M24LR04E-RMN6T/2

Part No M24LR04E-RMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I2C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24LR04
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 880535-M24LR04E-RMN6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR04E-RMN6T/2 CAD Model

Description

STMicroelectronics M24LR04E-RMN6T/2 Product Overview

The M24LR04E-RMN6T/2 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, a leader in the semiconductor industry. This innovative product features a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) which allows data transfer between the NFC/RFID system and any device featuring an ISO/IEC 15693-capable reader.

The M24LR04E-RMN6T/2 is designed to bring flexibility and ease of use to a variety of applications, including consumer electronics, computer peripherals, home appliances, industrial automation, and healthcare products. Its dual-interface functionality enables both wireless and wired communication, making it an ideal choice for smart, connected solutions.

Key Features:

  • Memory Size: 4 Kbits of EEPROM with an I2C bus and ISO 15693 RF interface.
  • Energy Harvesting: Capable of harvesting energy from the RF field, eliminating the need for a power supply in certain applications.
  • Fast Data Transfer: Supports fast data transfer rates for efficient communication.
  • Multiple Block Read/Write: Offers the ability to perform multiple block read and write operations, enhancing the speed and efficiency of data management.
  • Durability: High cycling endurance and data retention, with a typical EEPROM endurance of 1 million write cycles and a data retention period of 40 years.
  • Security: Features lockable memory areas for added data protection.

Applications:

  • Consumer Electronics
  • Home Appliances
  • Industrial Automation
  • Healthcare Devices
  • Smart Metering
  • Asset Tracking

The M24LR04E-RMN6T/2 is a testament to STMicroelectronics' commitment to providing advanced technology that powers the Internet of Things (IoT) and enables smarter, more efficient devices. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to incorporate NFC/RFID capabilities into their next-generation products.

You May Also Be Interested in

NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9796 $53.8780
125+ $0.8038 $100.4750
195+ $0.7787 $151.8465
270+ $0.7536 $203.4720
345+ $0.7285 $251.3325
460+ $0.6531 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess