EN
  • EN
  • DE

ATA5276M-PGQW 19

Part No ATA5276M-PGQW 19
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC XMITTER 125KHZ FOR TPM 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TPMS
Frequency 100kHz to 150kHz
Supply Voltage - Operating 8 V to 24 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-QFN-EP (5x5)
Win Source Part Number 1019912-ATA5276M-PGQW 19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5276M-PGQW 19 CAD Model

Description

Microchip Technology ATA5276M-PGQW 19

The ATA5276M-PGQW 19 is a sophisticated, multi-channel LF (Low Frequency) receiver IC designed and manufactured by Microchip Technology. This device is specifically engineered to cater to the demanding requirements of automotive and industrial markets, providing a reliable and efficient solution for passive entry and passive start (PEPS) systems, tire pressure monitoring systems (TPMS), and other low-frequency remote control and telemetry applications.

This advanced receiver IC is capable of simultaneous reception on up to three channels, allowing for improved performance and flexibility in system design. With its integrated analog front-end and digital signal processing capabilities, the ATA5276M-PGQW 19 offers high sensitivity and robust signal decoding, even in harsh environmental conditions and amidst interference from other electronic devices.

Key features of the ATA5276M-PGQW 19 include its low-power consumption, which is critical for battery-operated systems, and its wide operating voltage range, ensuring compatibility with a diverse array of power supply configurations. The device also boasts excellent immunity to electromagnetic disturbances, thanks to its sophisticated signal processing algorithms and hardware design.

The IC comes in a PG-QFN (Plastic Quad Flatpack No-Lead) package, which is not only space-saving but also conducive to efficient thermal management. This packaging makes the ATA5276M-PGQW 19 suitable for compact electronic assemblies where space is at a premium.

For designers and engineers looking to integrate the ATA5276M-PGQW 19 into their systems, Microchip Technology provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration process and helps to reduce time-to-market for products utilizing this high-performance receiver IC.

Overall, the ATA5276M-PGQW 19 stands out as a reliable and versatile component that upholds the rigorous standards of Microchip Technology, making it an excellent choice for developers seeking to enhance the functionality and performance of their low-frequency communication systems.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess