EN
  • EN
  • DE

M24C64-DFCT6TP/K

Part No M24C64-DFCT6TP/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8WLCSP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 450 ns 8-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer STMicroelectronics
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP
Base Product Number M24C64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14004-6,497-14004-2,-497-14004-1,497-14004-1,-497-14004-2,-497-14004-6
Standard Package 2,500
Win Source Part Number 1320865-M24C64-DFCT6TP/K
Ultra Librarian 3D Model Ultra Librarian M24C64-DFCT6TP/K CAD Model

Description

STMicroelectronics M24C64-DFCT6TP/K EEPROM

The M24C64-DFCT6TP/K is a 64-Kbit serial EEPROM memory chip from STMicroelectronics, designed with a focus on high reliability, data storage, and efficient data management for a wide array of electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device allows byte or page write and is compatible with the I2C serial interface, ensuring seamless integration into modern microcontroller-based systems.

With a memory density of 64 Kbits, the M24C64-DFCT6TP/K provides ample space for non-volatile data storage, meaning that the data is retained even when the power is switched off. This makes it an ideal choice for storing configuration settings, calibration data, or any other application where data persistence is crucial.

Key Features:

  • Memory Size: 64 Kbits, organized as 8,192 x 8 bits, which allows for efficient data storage and retrieval.
  • Interface: Two-wire I2C serial interface supports 400 kHz protocol, making it compatible with a wide range of microcontrollers and easy to integrate into existing designs.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) for byte or page write, enhancing the performance for applications that require frequent data updates.
  • Operating Voltage Range: Wide supply voltage range from 2.5 V to 5.5 V, accommodating various system power requirements.
  • Write Protect: Hardware write control is available via the WC pin, providing additional data security.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Supplied in a TSSOP8 package, known for its compact footprint and suitability for space-constrained applications.

The M24C64-DFCT6TP/K EEPROM is designed for flexible and reliable data storage solutions. Its robustness and ease of integration make it an excellent choice for automotive systems, industrial automation, consumer electronics, and other applications where a small form factor and dependable data retention are essential.

STMicroelectronics' commitment to quality and longevity in their product lines ensures that the M24C64-DFCT6TP/K is a memory solution that designers and engineers can trust for their critical data storage needs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7849 $51.0185
160+ $0.6440 $103.0400
245+ $0.6239 $152.8555
335+ $0.6038 $202.2730
430+ $0.5836 $250.9480
575+ $0.5233 $300.8975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,707 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess