EN
  • EN
  • DE

24C16/SL

Part No 24C16/SL
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 8SOIC  /  EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 1ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24C16
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Other Names MICMIC24C16/SL,2156-24C16/SL
Standard Package 1
Win Source Part Number 961352-24C16/SL
Ultra Librarian 3D Model Ultra Librarian 24C16/SL CAD Model

Description

Microchip Technology's 24C16/SL EEPROM

The 24C16/SL is a high-performance, 16-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory module offers a robust storage solution that retains data even when the power is turned off, making it an ideal choice for a wide range of applications across various industries.

Designed with convenience in mind, the 24C16/SL utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, allowing for easy integration into most microcontroller-based systems. With its small form factor and low power consumption, this EEPROM is particularly suited for portable and power-sensitive applications.

Key Features of 24C16/SL:

  • Memory Size: The device offers 16 Kbits of memory, organized as 2,048 x 8 bits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Wide Voltage Range: It operates across a voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Write Protection: The 24C16/SL features hardware write-protect pins to prevent inadvertent writes, ensuring the integrity of the stored data.
  • High Reliability: With a high write endurance and data retention period, the device is reliable over the long term, which is critical for applications where data integrity is paramount.
  • Flexible Addressing: The EEPROM supports a 7-bit addressing scheme that allows up to eight devices on the same bus, enabling scalability and flexibility in system design.
  • Low-power Consumption: It is designed for low-power consumption, with standby and active modes to further conserve power, extending the life of battery-operated devices.

The 24C16/SL from Microchip Technology is an ideal storage solution for a variety of applications that require reliable and durable non-volatile memory. Its user-friendly I²C interface and robust feature set make it a versatile component for product designs in consumer electronics, industrial automation, automotive systems, and more.

For developers and engineers seeking a dependable and efficient way to store critical data in their systems, the 24C16/SL EEPROM emerges as a top contender, offering the performance and reliability that Microchip Technology's products are known for.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess