EN
  • EN
  • DE

LM4041AICT-1.2

Part No LM4041AICT-1.2
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT323-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 019278-LM4041AICT-1.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041AICT-1.2 CAD Model

Description

The LM4041AICT-1.2 is a high-precision voltage reference component manufactured by STMicroelectronics, a leader in the semiconductor industry. This device offers a fixed reverse breakdown voltage of 1.2V with a tight tolerance, making it an ideal choice for precision applications where voltage stability is critical.

Key Features

  • Reference Voltage: 1.2V with an impressive accuracy level.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range, making it suitable for various environmental conditions.
  • Low Dynamic Impedance: Provides stable reverse breakdown voltage under varying load conditions.
  • Wide Operating Current Range: Suitable for a broad range of applications due to its versatility in operating current.
  • High Output Current: Capable of sourcing or sinking up to 5mA to 10mA, depending on the variant.

Applications

The LM4041AICT-1.2 is designed for use in numerous electronic applications, including:

  • Battery-powered equipment
  • Precision data acquisition systems
  • Portable instrumentation
  • Consumer electronics
  • Automotive electronics
  • Power supplies

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The LM4041AICT-1.2 voltage reference is no exception, providing consistent performance and long-term stability. It is designed to meet the stringent requirements of industrial and automotive-grade specifications.

Package and Availability

The device comes in a small outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It is available for order in different package quantities to suit the needs of both small-scale and large-volume production.

Technical Support and Resources

STMicroelectronics offers comprehensive technical support for the LM4041AICT-1.2, including datasheets, application notes, and design resources to assist engineers in integrating this voltage reference into their designs with ease.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess