EN
  • EN
  • DE

MM5453VX

Part No MM5453VX
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC / LCD Driver 44-PLCC (16.58x16.58)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Mfr Texas Instruments
Series COPS™
Package Tape & Reel (TR)
Product Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Voltage - Supply 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number MM5453
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1382907-MM5453VX
Ultra Librarian 3D Model Ultra Librarian MM5453VX CAD Model

Description

Texas Instruments presents the MM5453VX, a state-of-the-art liquid crystal display driver designed to interface with a multiplexed LCD. This device is specifically engineered to drive dot matrix character LCDs with minimal external components, making it an ideal solution for applications requiring low power consumption and high integration.

Key Features

  • High Integration: The MM5453VX integrates a 4-bit interface for data and control signals, reducing the complexity of connecting to the host microcontroller.
  • Low Power Consumption: Designed with energy efficiency in mind, this LCD driver operates with a very low power requirement, making it suitable for battery-powered devices.
  • Drive Capability: Capable of driving up to 32 segments and supporting multiple backplane configurations, the MM5453VX provides versatility for a range of display formats.
  • Serial Interface: The inclusion of a serial interface minimizes the number of pins required from the microcontroller, facilitating simpler and more compact circuit designs.

Applications

The MM5453VX is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Portable instruments
  • Point-of-sale terminals
  • Consumer electronics
  • Automotive dashboard displays
  • Industrial control panels

Technical Specifications

  • Supply Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: Available in a variety of package types to suit your design requirements.

The MM5453VX from Texas Instruments is more than just an LCD driver; it's a robust solution designed to streamline your product development and enhance your end-user experience. With its comprehensive feature set and reliable performance, it stands out as a top choice for driving sophisticated LCD displays in your next project.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess