EN
  • EN
  • DE

ZXRE125EFTA

Part No ZXRE125EFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.22V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.22V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 057866-ZXRE125EFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRE125EFTA CAD Model

Description

Introducing the ZXRE125EFTA Voltage Reference from Diodes Incorporated

The ZXRE125EFTA is a precision voltage reference component crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This high-quality product is designed to provide a stable and accurate reference voltage for various electronic applications, ensuring optimal performance in environments where voltage precision is paramount.

Key Features

  • Stable Reference Voltage: The ZXRE125EFTA offers a fixed output voltage of 1.25V, which is maintained with high precision, making it ideal for analog-to-digital conversions, power supply monitoring, and other critical applications.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Wide Operating Current Range: The device operates efficiently with a current range from 450µA to 5mA, providing flexibility in design and application.
  • Small Package Size: The ZXRE125EFTA comes in a compact SOT-23 package, which is perfect for space-constrained applications without compromising on performance.
  • Long-Term Stability: Diodes Incorporated has engineered this component for excellent long-term stability, reducing the need for recalibration and maintenance over its lifespan.

Applications

The ZXRE125EFTA is versatile and can be used in a variety of settings, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Precision power supply systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ZXRE125EFTA is no exception. This product is manufactured to meet high industry standards, ensuring that it delivers consistent performance and durability. With the ZXRE125EFTA, designers and engineers can trust that they are incorporating a dependable voltage reference into their electronic systems.

For more detailed specifications and application notes, or to request samples, please visit the Diodes Incorporated website or contact their sales representatives. The ZXRE125EFTA is not just a component; it is a solution that enhances the precision and stability of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8288 $53.8720
150+ $0.6801 $102.0150
230+ $0.6588 $151.5240
315+ $0.6376 $200.8440
410+ $0.6163 $252.6830
545+ $0.5526 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess