Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Status Obsolete
Applications I/O Controller
Supply Voltage (V) 5V
Supplier Device Package 84-PLCC
Mounting Style SMD
Family Part Number Z84C90
Manufacturer Pack Quantity 15
MSL Level 3 (168 Hours)
Win Source Part Number 1282758-Z84C9008VEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z84C9008VEC CAD Model

Description

The Z84C9008VEC is an electronic component manufactured by Zilog.

  • Supply and Demand Status: Balanced
  • Product Type: Integrated circuit (I/O controller)
  • Packaging Style: SMD
  • Supplier Device Package: 84-PLCC
  • Product Status: Obsolete
  • Manufacturer Homepage: www.zilog.com
  • Family Part Number: Z84C90
  • Manufacturer Pack Quantity: 15
  • MSL Level: 3 (168 hours)
  • Supply Voltage (V): 5V

You May Also Be Interested in

Renesas Electronics America
IC INTERFACE SPECIALIZED 46TQFN
Need more? Email Us
ECAD model for QLX4600SIQT7
NXP / Nexperia
IC I2C/SMBUS 8BIT 28-TSSOP
Lowest to $1.1409
ECAD model for PCA9558PW,112
Lumissil Microsystems
IC INTERFACE SPECIALIZED 24QFN
Need more? Email Us
ECAD model for IS31IO7326-QFLS4-TR
Texas Instruments
IC INTERFACE SPECIALIZED 100TQFP
Lowest to $27.6636
ECAD model for SCANSTA112VSX/NOPB
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN
Need more? Email Us
ECAD model for PI7C9X2G304ELQZXAEX
NXP / Nexperia
IC I2C SWITCH 2CH 14SOIC
Need more? Email Us
ECAD model for PCA9543AD,112
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
ECAD model for MC100E446FNG
NXP / Nexperia
IC I2C BUS HUB 5-CH 20SOIC
Need more? Email Us
ECAD model for PCA9518AD,118
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention