EN
  • EN
  • DE

LM4040C30IDBZR

Part No LM4040C30IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054265-LM4040C30IDBZR
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C30IDBZR CAD Model

Description

Product Overview: Texas Instruments LM4040C30IDBZR

The LM4040C30IDBZR from Texas Instruments is a high-precision, shunt voltage reference that offers a fixed voltage precision of 3.0V. Designed to operate in a wide range of products, this component is a versatile solution for various applications requiring a stable reference voltage, such as data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Reference Voltage: A precise 3.0V output voltage with an impressive accuracy level for both initial accuracy and temperature coefficient, ensuring a reliable reference point for your circuits.
  • Temperature Coefficient: The device features a low temperature coefficient, which means its output voltage remains stable across a wide temperature range, making it suitable for applications that are sensitive to temperature variations.
  • Low Dropout Voltage: The LM4040C30IDBZR operates with a minimal voltage overhead, allowing it to function correctly even in low headroom situations.
  • Wide Operating Current: It supports a broad operating current range, which provides flexibility in design and ensures compatibility with a variety of circuits.
  • Package Type: The device comes in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications.
  • Stability: It offers excellent stability with capacitive loads, thus ensuring a stable output even in the presence of load capacitance variations.

Applications

The LM4040C30IDBZR is suitable for a multitude of applications, including but not limited to:

  • Power supplies
  • Data acquisition systems
  • Battery-operated equipment
  • Instrumentation
  • Automotive electronics
  • Medical and healthcare devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM4040C30IDBZR voltage reference is no exception and is manufactured to meet the high standards expected of TI products. This ensures that designers can incorporate this component into their applications with confidence, knowing that it will provide consistent performance over time and under various environmental conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5564 $50.0760
220+ $0.4565 $100.4300
340+ $0.4423 $150.3820
470+ $0.4280 $201.1600
605+ $0.4137 $250.2885
810+ $0.3710 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess