Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Sensing Distance 8.5m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 600μA
Orientation Side View
Mounting Through Hole
Temperature Range - Operating -10°C to 70°C (TA)
Win Source Part Number 093068-GP1UX511QS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UX511QS CAD Model

Description

The Sharp Microelectronics GP1UX511QS is a sensor.

  • Sensing Distance: 8.5m
  • Supply and Demand: Balanced
  • Manufacturer: Sharp Microelectronics
  • Win Source Part Number: 093068-GP1UX511QS
  • Temperature Range: -10°C to 70°C (TA)
  • Supply Voltage: 4.5 V to 5.5 V
  • Carrier Frequency: 38.0kHz
  • Operating Supply Current: 600μA
  • Mounting: Through Hole, Side View

You May Also Be Interested in

Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Lowest to $0.2363
ECAD model for IRM-H638T/TR2
Everlight Electronics Co Ltd
IR Remote Receiver 38kHz 45° 14m 3-Pin / RECEIVER MOD IR REMOTE
Lowest to $0.2923
ECAD model for IRM-3638N3
Vishay
SENSOR REMOTE REC 30.0KHZ 45M / Remote Receiver Sensor 30.0kHz 45m
Need more? Email Us
ECAD model for TSOP31130
Vishay
IC SIGNAL CONDITIONING 36KHZ QFN
Lowest to $0.5813
ECAD model for VSOP58436
Vishay
SENSOR REMOTE REC 56.0KHZ 40M
Need more? Email Us
ECAD model for TSOP6256TR
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Need more? Email Us
ECAD model for IRM-2638
Vishay
MOD IR RCVR 36KHZ TOP VIEW
Lowest to $1.2057
ECAD model for TSOP37436TT1
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Need more? Email Us
ECAD model for IRM-6638N3S45
Everlight Electronics Co Ltd
Lowest to $0.1120
ECAD model for IRM-56384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2846 $57.8070
110+ $1.0541 $115.9510
165+ $1.0212 $168.4980
230+ $0.9883 $227.3090
295+ $0.9552 $281.7840
395+ $0.8565 $338.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention