Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.394" (10mm)
Sensing Method Through-Beam
Output Configuration Photodarlington
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 40 mA
Voltage - Collector Emitter Breakdown (Max) 35 V
Response Time 130µs, 100µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 50 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 848958-GP1L57
Ultra Librarian 3D Model Ultra Librarian GP1L57 CAD Model

Description

The 848958-GP1L57 is a photointerrupter sensor in the sensors and transducers category.

  • Sensor Type: Slot Type
  • Output Type: Transistor
  • Response Time: 130µs / 100µs
  • Standard Package: 50 pcs
  • Voltage - Collector Emitter Breakdown (Max): 35V
  • Collector Current (Ic Max): 40mA
  • DC Forward Current (If) (Max): 50mA
  • Output Configuration: Photodarlington
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.394 inches (10mm)
  • Mounting Type: Through Hole
  • Package / Case: PCB Mount
  • Operating Temperature: -25°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for GP1S59
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for EE-SX952-W 1M
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
ECAD model for OPB800W55Z
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.2593
ECAD model for RPI-222N1
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB830W55Z
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
ECAD model for EE-SX1107-1
Genicom Co., Ltd.
SENSOR PHOTODIODE 240-395NM 2SMD
Need more? Email Us
ECAD model for GUVV-C20SD
ON Semiconductor
CMOS IMAGE SENSOR, 4K/ 8 MP RGB,
Need more? Email Us
ECAD model for AR0822NPSC10SMTA0-DP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention