EN
  • EN
  • DE

LIS302SGTR

Part No LIS302SGTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 479
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 206246-LIS302SGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS302SGTR CAD Model

Description

STMicroelectronics LIS302SGTR 3-Axis MEMS Accelerometer

The LIS302SGTR is a high-performance 3-axis MEMS accelerometer designed by STMicroelectronics, a global semiconductor leader. This compact and versatile sensor is engineered to provide precise motion and tilt sensing across three dimensions, making it an ideal choice for a wide range of applications in the consumer electronics, automotive, and industrial markets.

The LIS302SGTR features a user-selectable full-scale output range of ±2g/±8g, allowing it to cater to both high sensitivity and wide dynamic range requirements. This adaptability ensures that the device can be used in devices such as mobile phones, gaming controllers, and GPS systems, as well as in more demanding environments like vehicle stability control and vibration monitoring systems.

Equipped with an I2C/SPI digital interface, the LIS302SGTR offers seamless integration with most microcontrollers, making it a versatile choice for designers looking to add motion sensing capabilities to their projects. Its low-power consumption makes it particularly well-suited for battery-powered devices, where energy efficiency is paramount.

One of the standout features of the LIS302SGTR is its embedded high-pass filter, which can be enabled or disabled according to the application needs. This filter is useful for eliminating the gravitational component of acceleration, allowing for more accurate motion detection and analysis.

The sensor also boasts a robust design with high shock survivability, ensuring reliable performance even in harsh conditions. The small footprint of the LIS302SGTR, available in a LGA-14 package, makes it easy to integrate into space-constrained designs without compromising on functionality.

Overall, the LIS302SGTR from STMicroelectronics represents a sophisticated balance of performance, power efficiency, and versatility. Its high-resolution sensing capabilities, coupled with advanced features like the high-pass filter and programmable interrupt generator, make it an excellent choice for any application requiring reliable and accurate 3-axis motion detection.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7451 $60.7059
21+ $5.5345 $116.2245
33+ $5.3615 $176.9295
45+ $5.1886 $233.4870
58+ $5.0156 $290.9048
78+ $4.4968 $350.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess